Bourns, Inc. Battery Holder; Contact Material Bourns 70AAJ-5-M0

Description
BATTERY HOLDER; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:5 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Modular Contact; Contact RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:5 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Modular Contact; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder; Contact Material Bourns - 59Y8308 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder; Contact Material Bourns
59Y8308
Battery Holder; Contact Material Bourns 59Y8308
BATTERY HOLDER; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:5 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Modular Contact; Contact RoHS Compliant: Yes

BATTERY HOLDER; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:5 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Modular Contact; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 59Y8308
Product Name Battery Holder; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1703930-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Pulse Arc / Micro TIG Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details