The 70AAJ-5-F1 is a rectangular connector designed for surface mount technology (SMT) applications, featuring a female modular contact configuration. It supports a current rating of 3 A per contact and a voltage rating of 60 V, with a maximum contact resistance of 30 milliohms. The connector is constructed from glass-reinforced thermoplastic, rated UL 94V-0, and has copper alloy contacts with a gold over nickel finish for enhanced conductivity. This connector is rated for a durability of at least 50,000 mating cycles, ensuring long-term reliability in various applications. It operates effectively within a temperature range of -55 °C to 125 °C and has a dielectric voltage withstand of 500 VAC. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The 70AAJ-5-F1 is available in tube packaging, with a quantity of 24 per package, and has a moisture sensitivity level (MSL) of 1, indicating it can be handled without special precautions. Its compact design with a 2.54 mm pitch allows for efficient use of space on printed circuit boards.
Manufacturer: Bourns Inc.
Win Source Part Number: 857033-70AAJ-5-F1
Series: 70AA
Features: 5 Position Spring Connector
Package: Tube
Family Name: 70AAJ
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN SPRING MOD FEMALE 5POS SMD Product overview: 70AAJ-5-F1 from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70AAJ-5-F1 can be used for catalog matching and distributor lookup.
5 Position Spring Compression Contact, Female Connector Surface Mount
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 857033-70AAJ-5-F1 | 408-70AAJ-5-F1 | 70AAJ-5-F1-ND |
| Product Name | Rectangular Connectors - 70AAJ-5-F1 | SMD Electronic Connector | Spring Loaded |
| Connector Type | Rectangular Connectors, Heavy Duty | Compression Contact, Female |