Bourns, Inc. Modular Battery Contact, Full Reel; Contact Material Bourns 70AAJ-5-F0G

Description
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:5 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:5 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, Full Reel; Contact Material Bourns - 10C2253 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, Full Reel; Contact Material Bourns
10C2253
Modular Battery Contact, Full Reel; Contact Material Bourns 10C2253
MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:5 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes

MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:5 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 10C2253
Product Name Modular Battery Contact, Full Reel; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Bellows Electrical Contact - SK-18648 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details