Bourns, Inc. Conn Battery M 4 Pos 2.54Mm Sldr St Smd 4Term Rohs Compliant Bourns 70AAJ-4-M0G.

Description
CONN BATTERY M 4 POS 2.54MM SLDR ST SMD 4TERM ROHS COMPLIANT: YES
Datasheet
Description
CONN BATTERY M 4 POS 2.54MM SLDR ST SMD 4TERM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Battery M 4 Pos 2.54Mm Sldr St Smd 4Term Rohs Compliant Bourns - 29AC0870 - Newark, An Avnet Company
Chicago, IL, United States
Conn Battery M 4 Pos 2.54Mm Sldr St Smd 4Term Rohs Compliant Bourns
29AC0870
Conn Battery M 4 Pos 2.54Mm Sldr St Smd 4Term Rohs Compliant Bourns 29AC0870
CONN BATTERY M 4 POS 2.54MM SLDR ST SMD 4TERM ROHS COMPLIANT: YES

CONN BATTERY M 4 POS 2.54MM SLDR ST SMD 4TERM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29AC0870
Product Name Conn Battery M 4 Pos 2.54Mm Sldr St Smd 4Term Rohs Compliant Bourns
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details