Bourns, Inc. Rectangular Connectors - 70AAJ-3-M0G 70AAJ-3-M0G

Description
Manufacturer: Bourns Inc. Win Source Part Number: 764645-70AAJ-3-M0G Series: 70AA Packaging: Reel package Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Male Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Number of Contacts: 3 Mounting: SMD Material: Copper Alloy Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 764645-70AAJ-3-M0G Series: 70AA Packaging: Reel package Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Male Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Number of Contacts: 3 Mounting: SMD Material: Copper Alloy Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 70AAJ-3-M0G - 764645-70AAJ-3-M0G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 70AAJ-3-M0G
764645-70AAJ-3-M0G
Rectangular Connectors - 70AAJ-3-M0G 764645-70AAJ-3-M0G
Manufacturer: Bourns Inc. Win Source Part Number: 764645-70AAJ-3-M0G Series: 70AA Packaging: Reel package Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Male Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Number of Contacts: 3 Mounting: SMD Material: Copper Alloy Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 764645-70AAJ-3-M0G
Series: 70AA
Packaging: Reel package
Pitch: 0.100" (2.54mm)
Connector Type: Compression Contact, Male
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Number of Contacts: 3
Mounting: SMD
Material: Copper Alloy
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Spring Loaded - 70AAJ-3-M0GDKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-3-M0GDKR-ND
Spring Loaded 70AAJ-3-M0GDKR-ND
3 Position Spring Compression Contact, Male Connector Surface Mount

3 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70AAJ-3-M0GTR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-3-M0GTR-ND
Spring Loaded 70AAJ-3-M0GTR-ND
3 Position Spring Compression Contact, Male Connector Surface Mount

3 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70AAJ-3-M0GCT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-3-M0GCT-ND
Spring Loaded 70AAJ-3-M0GCT-ND
3 Position Spring Compression Contact, Male Connector Surface Mount

3 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-70AAJ-3-M0G
SMD Electronic Connector 408-70AAJ-3-M0G
CONN SPRING MOD MALE 3POS SMD Product overview: 70AAJ-3-M0G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70AAJ-3-M0G can be used for catalog matching and distributor lookup.

CONN SPRING MOD MALE 3POS SMD Product overview: 70AAJ-3-M0G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70AAJ-3-M0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 764645-70AAJ-3-M0G 70AAJ-3-M0GDKR-ND 408-70AAJ-3-M0G
Product Name Rectangular Connectors - 70AAJ-3-M0G Spring Loaded SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Compression Contact, Male
Unlock Full Specs
to access all available technical data