Bourns, Inc. Modular Battery Contact; Contact Material Bourns 70AAJ-3-M0G

Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact; Battery Contact Gender:MaleRoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact; Battery Contact Gender:MaleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact; Contact Material Bourns - 05B2689 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact; Contact Material Bourns
05B2689
Modular Battery Contact; Contact Material Bourns 05B2689
MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact; Battery Contact Gender:MaleRoHS Compliant: Yes

MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact; Battery Contact Gender:MaleRoHS Compliant: Yes

Supplier's Site Datasheet
Modular Contact, Male, Smd Rohs Compliant Bourns - 47AK2603 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Male, Smd Rohs Compliant Bourns
47AK2603
Modular Contact, Male, Smd Rohs Compliant Bourns 47AK2603
MODULAR CONTACT, MALE, SMD ROHS COMPLIANT: YES

MODULAR CONTACT, MALE, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 05B2689 47AK2603
Product Name Modular Battery Contact; Contact Material Bourns Modular Contact, Male, Smd Rohs Compliant Bourns
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823233-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details