Bourns, Inc. Battery Mod., 3 Way; Contact Material Bourns 70AAJ-3-M0

Description
BATTERY MOD., 3 WAY; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; SVHC:No SVHC (15-Jan-2018); Accessory Type:Modular Battery RoHS Compliant: Yes
Datasheet
Description
BATTERY MOD., 3 WAY; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; SVHC:No SVHC (15-Jan-2018); Accessory Type:Modular Battery RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Mod., 3 Way; Contact Material Bourns - 68Y6728 - Newark, An Avnet Company
Chicago, IL, United States
Battery Mod., 3 Way; Contact Material Bourns
68Y6728
Battery Mod., 3 Way; Contact Material Bourns 68Y6728
BATTERY MOD., 3 WAY; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; SVHC:No SVHC (15-Jan-2018); Accessory Type:Modular Battery RoHS Compliant: Yes

BATTERY MOD., 3 WAY; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; SVHC:No SVHC (15-Jan-2018); Accessory Type:Modular Battery RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 68Y6728
Product Name Battery Mod., 3 Way; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details