Bourns, Inc. Modular Battery Contact, 3 Way, 3A; Contact Material Bourns 70AAJ-3-F0

Description
MODULAR BATTERY CONTACT, 3 WAY, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, 3 WAY, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, 3 Way, 3A; Contact Material Bourns - 93B5290 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 3 Way, 3A; Contact Material Bourns
93B5290
Modular Battery Contact, 3 Way, 3A; Contact Material Bourns 93B5290
MODULAR BATTERY CONTACT, 3 WAY, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR BATTERY CONTACT, 3 WAY, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70AAJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93B5290
Product Name Modular Battery Contact, 3 Way, 3A; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data