Bourns, Inc. Connectors, Interconnects - Rectangular Connectors - Spring Loaded 70AAJ-2-M0G

Description
Win Source Part Number: 1124258-70AAJ-2-M0G Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: 70AA Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Male Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Number of Contacts: 2 Standard Package: 750 Mounting: SMD (SMT) Material: Copper Alloy Alternative Parts (Cross-Reference): 70AAJ-2-M0G.; 70AAJ2M0G; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Bourns Inc. Other Names: 70AAJ-2-M0GCT,70AAJ- 2-M0GTR,70AAJ-2-M0G- ND,70AAJ2M0G,70AAJ-2 -M0GDKR Base Product Number: 70AAJ
Request a Quote Datasheet
Description
Win Source Part Number: 1124258-70AAJ-2-M0G Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: 70AA Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Male Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Number of Contacts: 2 Standard Package: 750 Mounting: SMD (SMT) Material: Copper Alloy Alternative Parts (Cross-Reference): 70AAJ-2-M0G.; 70AAJ2M0G; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Bourns Inc. Other Names: 70AAJ-2-M0GCT,70AAJ- 2-M0GTR,70AAJ-2-M0G- ND,70AAJ2M0G,70AAJ-2 -M0GDKR Base Product Number: 70AAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1124258-70AAJ-2-M0G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1124258-70AAJ-2-M0G
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1124258-70AAJ-2-M0G
Win Source Part Number: 1124258-70AAJ-2-M0G Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: 70AA Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Male Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Number of Contacts: 2 Standard Package: 750 Mounting: SMD (SMT) Material: Copper Alloy Alternative Parts (Cross-Reference): 70AAJ-2-M0G.; 70AAJ2M0G; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Bourns Inc. Other Names: 70AAJ-2-M0GCT,70AAJ- 2-M0GTR,70AAJ-2-M0G- ND,70AAJ2M0G,70AAJ-2 -M0GDKR Base Product Number: 70AAJ

Win Source Part Number: 1124258-70AAJ-2-M0G
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Series: 70AA
Pitch: 0.100" (2.54mm)
Connector Type: Compression Contact, Male
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Number of Contacts: 2
Standard Package: 750
Mounting: SMD (SMT)
Material: Copper Alloy
Alternative Parts (Cross-Reference): 70AAJ-2-M0G.; 70AAJ2M0G;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Bourns Inc.
Other Names: 70AAJ-2-M0GCT,70AAJ-2-M0GTR,70AAJ-2-M0G-ND,70AAJ2M0G,70AAJ-2-M0GDKR
Base Product Number: 70AAJ

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-70AAJ-2-M0G
SMD Electronic Connector 408-70AAJ-2-M0G
CONN SPRING MOD MALE 2POS SMD Product overview: 70AAJ-2-M0G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70AAJ-2-M0G can be used for catalog matching and distributor lookup.

CONN SPRING MOD MALE 2POS SMD Product overview: 70AAJ-2-M0G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70AAJ-2-M0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spring Loaded - 70AAJ-2-M0GTR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-2-M0GTR-ND
Spring Loaded 70AAJ-2-M0GTR-ND
2 Position Spring Compression Contact, Male Connector Surface Mount

2 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70AAJ-2-M0GDKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-2-M0GDKR-ND
Spring Loaded 70AAJ-2-M0GDKR-ND
2 Position Spring Compression Contact, Male Connector Surface Mount

2 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70AAJ-2-M0GCT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-2-M0GCT-ND
Spring Loaded 70AAJ-2-M0GCT-ND
2 Position Spring Compression Contact, Male Connector Surface Mount

2 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1124258-70AAJ-2-M0G 408-70AAJ-2-M0G 70AAJ-2-M0GTR-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Spring Loaded SMD Electronic Connector Spring Loaded
Connector Type Rectangular Connectors, Heavy Duty Compression Contact, Male
Unlock Full Specs
to access all available technical data