2 Position Spring Compression Contact, Male Connector Surface Mount
Manufacturer: Bourns Inc.
Win Source Part Number: 736553-70AAJ-2-M0
Packaging: Tube
Pitch: 0.100" (2.54mm)
Mounting Style: SMD
Connector Type: Compression Contact, Male
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Number of Contacts: 2
Material: Copper Alloy
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 70AAJ
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
CONN SPRING MOD MALE 2POS SMD Product overview: 70AAJ-2-M0 from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70AAJ-2-M0 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70AAJ-2-M0-ND | 736553-70AAJ-2-M0 | 408-70AAJ-2-M0 |
| Product Name | Spring Loaded | Rectangular Connectors - 70AAJ-2-M0 | SMD Electronic Connector |
| Connector Type | Compression Contact, Male | Rectangular Connectors, Heavy Duty |