Bourns, Inc. Modular Contact, Pin, 2Pos, 3A, Smd; Contact Material Bourns 70AAJ-2-M0

Description
MODULAR CONTACT, PIN, 2POS, 3A, SMD; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AA Series RoHS Compliant: Yes
Datasheet
Description
MODULAR CONTACT, PIN, 2POS, 3A, SMD; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Contact, Pin, 2Pos, 3A, Smd; Contact Material Bourns - 47Y7253 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Pin, 2Pos, 3A, Smd; Contact Material Bourns
47Y7253
Modular Contact, Pin, 2Pos, 3A, Smd; Contact Material Bourns 47Y7253
MODULAR CONTACT, PIN, 2POS, 3A, SMD; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AA Series RoHS Compliant: Yes

MODULAR CONTACT, PIN, 2POS, 3A, SMD; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:70AA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47Y7253
Product Name Modular Contact, Pin, 2Pos, 3A, Smd; Contact Material Bourns
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details