Bourns, Inc. Toroidal Inductor, 2000Uh, 1A, 15%; Product Range Bourns Jw Miller 7025

Description
TOROIDAL INDUCTOR, 2000UH, 1A, 15%; Product Range:7000 Series; Inductance:2mH; RMS Current (Irms):1A; DC Resistance Max:1.67ohm; Inductance Tolerance:± 15%; Case Dimensions:53.97mm x 27.94mm x 57.15mm RoHS Compliant: No
Datasheet
Description
TOROIDAL INDUCTOR, 2000UH, 1A, 15%; Product Range:7000 Series; Inductance:2mH; RMS Current (Irms):1A; DC Resistance Max:1.67ohm; Inductance Tolerance:± 15%; Case Dimensions:53.97mm x 27.94mm x 57.15mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor, 2000Uh, 1A, 15%; Product Range Bourns Jw Miller - 28C9863 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 2000Uh, 1A, 15%; Product Range Bourns Jw Miller
28C9863
Toroidal Inductor, 2000Uh, 1A, 15%; Product Range Bourns Jw Miller 28C9863
TOROIDAL INDUCTOR, 2000UH, 1A, 15%; Product Range:7000 Series; Inductance:2mH; RMS Current (Irms):1A; DC Resistance Max:1.67ohm; Inductance Tolerance:± 15%; Case Dimensions:53.97mm x 27.94mm x 57.15mm RoHS Compliant: No

TOROIDAL INDUCTOR, 2000UH, 1A, 15%; Product Range:7000 Series; Inductance:2mH; RMS Current (Irms):1A; DC Resistance Max:1.67ohm; Inductance Tolerance:± 15%; Case Dimensions:53.97mm x 27.94mm x 57.15mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28C9863
Product Name Toroidal Inductor, 2000Uh, 1A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Technology Toroid
Inductance Range 2000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details