Bourns, Inc. Toroidal Inductor, 18.75Uh, 5A, 15%; Product Range Bourns Jw Miller 7007

Description
TOROIDAL INDUCTOR, 18.75UH, 5A, 15%; Product Range:7000 Series; Inductance:18.75µH; RMS Current (Irms):5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:28.58mm x 15.24mm x 31.75mm RoHS Compliant: No
Datasheet
Description
TOROIDAL INDUCTOR, 18.75UH, 5A, 15%; Product Range:7000 Series; Inductance:18.75µH; RMS Current (Irms):5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:28.58mm x 15.24mm x 31.75mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor, 18.75Uh, 5A, 15%; Product Range Bourns Jw Miller - 28C9846 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 18.75Uh, 5A, 15%; Product Range Bourns Jw Miller
28C9846
Toroidal Inductor, 18.75Uh, 5A, 15%; Product Range Bourns Jw Miller 28C9846
TOROIDAL INDUCTOR, 18.75UH, 5A, 15%; Product Range:7000 Series; Inductance:18.75µH; RMS Current (Irms):5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:28.58mm x 15.24mm x 31.75mm RoHS Compliant: No

TOROIDAL INDUCTOR, 18.75UH, 5A, 15%; Product Range:7000 Series; Inductance:18.75µH; RMS Current (Irms):5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:28.58mm x 15.24mm x 31.75mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28C9846
Product Name Toroidal Inductor, 18.75Uh, 5A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Technology Toroid
Inductance Range 18.75 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details