50µH Shielded Toroidal Inductor 2.5A 60mOhm Max Radial, Vertical, 4 Leads (Open)
Manufacturer: Bourns Inc.
Win Source Part Number: 907724-6728
Series: 6700
Operating Temperature Range: -55°C ~ 105°C
Features: 50 µH Shielded Toroidal Inductor 2.5 A 60mOhm Max Radial, Vertical, 4 Leads (Open)
Package: Bulk
Package: Radial, Vertical, 4 Leads (Open)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 6700
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
FIXED IND 50UH 2.5A 60 MOHM TH Product overview: 6728 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UH, 2.5A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50UH, 2.5A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6728 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M5759-ND | 907724-6728 | 71-6728 |
| Product Name | Fixed Inductors | Fixed Inductors - 6728 | 50UH 2.5A 60 MOHM Inductor and Choke |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Toroid | Toroidal | |
| Core Material | Powdered Iron | ||
| Configuration | Fixed |