Bourns, Inc. Fixed Inductors 6713

Description
700µH Shielded Toroidal Inductor 2.25A 420mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
700µH Shielded Toroidal Inductor 2.25A 420mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5744-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5744-ND
Fixed Inductors M5744-ND
700µH Shielded Toroidal Inductor 2.25A 420mOhm Max Radial, Vertical, 4 Leads (Open)

700µH Shielded Toroidal Inductor 2.25A 420mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5744-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details