Bourns, Inc. Fixed Inductors 6712

Description
150µH Shielded Toroidal Inductor 4.75A 46mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
150µH Shielded Toroidal Inductor 4.75A 46mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5743-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5743-ND
Fixed Inductors M5743-ND
150µH Shielded Toroidal Inductor 4.75A 46mOhm Max Radial, Vertical, 4 Leads (Open)

150µH Shielded Toroidal Inductor 4.75A 46mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor, 150Uh, 4.75A 15%; Product Range Bourns Jw Miller - 28C9776 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 150Uh, 4.75A 15%; Product Range Bourns Jw Miller
28C9776
Toroidal Inductor, 150Uh, 4.75A 15%; Product Range Bourns Jw Miller 28C9776
TOROIDAL INDUCTOR, 150UH, 4.75A 15%; Product Range:6700 Series; Inductance:150µH; RMS Current (Irms):4.75A; DC Resistance Max:0.046ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 20.32mm x 34.93mm RoHS Compliant: No

TOROIDAL INDUCTOR, 150UH, 4.75A 15%; Product Range:6700 Series; Inductance:150µH; RMS Current (Irms):4.75A; DC Resistance Max:0.046ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 20.32mm x 34.93mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M5743-ND 28C9776
Product Name Fixed Inductors Toroidal Inductor, 150Uh, 4.75A 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers