Bourns, Inc. 50UH 9.5A 12 MOHM Inductor and Choke 6711-RC

Description
FIXED IND 50UH 9.5A 12 MOHM TH Product overview: 6711-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UH, 9.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50UH, 9.5A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6711-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 50UH 9.5A 12 MOHM TH Product overview: 6711-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UH, 9.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50UH, 9.5A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6711-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50UH 9.5A 12 MOHM Inductor and Choke - 71-6711-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50UH 9.5A 12 MOHM Inductor and Choke
71-6711-RC
50UH 9.5A 12 MOHM Inductor and Choke 71-6711-RC
FIXED IND 50UH 9.5A 12 MOHM TH Product overview: 6711-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UH, 9.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50UH, 9.5A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6711-RC can be used for catalog matching and distributor lookup.

FIXED IND 50UH 9.5A 12 MOHM TH Product overview: 6711-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UH, 9.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50UH, 9.5A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6711-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8743-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8743-ND
Fixed Inductors M8743-ND
50µH Shielded Toroidal Inductor 9.5A 12mOhm Max Radial, Vertical, 4 Leads (Open)

50µH Shielded Toroidal Inductor 9.5A 12mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1029808-6711-RC
Inductors, Coils, Chokes - Fixed Inductors 1029808-6711-RC
Win Source Part Number: 1029808-6711-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 6700 Type: Toroidal Package: Bulk Shielding: Shielded Inductance: 50 µH Height - Seated (Max): 1.375" (34.93mm) Standard Package: 30 Tolerance: ±15% Material - Core: Iron Powder Mounting Type: Through Hole Package / Case: Radial, Vertical, 4 Leads (Open) DC Resistance (DCR): 12mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.250" L x 0.800" W (31.75mm x 20.32mm) Alternative Parts (Cross-Reference): 6711-RC6711RC; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 9.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: M8743 Base Product Number: 6711 Product Status: Obsolete

Win Source Part Number: 1029808-6711-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 6700
Type: Toroidal
Package: Bulk
Shielding: Shielded
Inductance: 50 µH
Height - Seated (Max): 1.375" (34.93mm)
Standard Package: 30
Tolerance: ±15%
Material - Core: Iron Powder
Mounting Type: Through Hole
Package / Case: Radial, Vertical, 4 Leads (Open)
DC Resistance (DCR): 12mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.250" L x 0.800" W (31.75mm x 20.32mm)
Alternative Parts (Cross-Reference): 6711-RC6711RC;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 9.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: M8743
Base Product Number: 6711
Product Status: Obsolete

Buy Now Datasheet
Toroidal Inductor, 50Uh, 9.5A, 15%; Product Range Bourns Jw Miller - 63K3923 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 50Uh, 9.5A, 15%; Product Range Bourns Jw Miller
63K3923
Toroidal Inductor, 50Uh, 9.5A, 15%; Product Range Bourns Jw Miller 63K3923
TOROIDAL INDUCTOR, 50UH, 9.5A, 15%; Product Range:-; Inductance:50µH; RMS Current (Irms):9.5A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 20.32mm x 34.93mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 50UH, 9.5A, 15%; Product Range:-; Inductance:50µH; RMS Current (Irms):9.5A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 20.32mm x 34.93mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-6711-RC M8743-ND 1029808-6711-RC 63K3923
Product Name 50UH 9.5A 12 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Toroidal Inductor, 50Uh, 9.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Standard Toroid
Inductance Range 50 microH 50 microH 50 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details