Bourns, Inc. Fixed Inductors 6702

Description
25µH Shielded Toroidal Inductor 5.5A 14mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
25µH Shielded Toroidal Inductor 5.5A 14mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5733-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5733-ND
Fixed Inductors M5733-ND
25µH Shielded Toroidal Inductor 5.5A 14mOhm Max Radial, Vertical, 4 Leads (Open)

25µH Shielded Toroidal Inductor 5.5A 14mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5733-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details