Bourns, Inc. 2W Rheostat 6674S-1-502

Description
POT 5K OHM 2W PLASTIC LINEAR Product overview: 6674S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6674S-1-502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 2W PLASTIC LINEAR Product overview: 6674S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6674S-1-502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-6674S-1-502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-6674S-1-502
2W Rheostat 84-6674S-1-502
POT 5K OHM 2W PLASTIC LINEAR Product overview: 6674S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6674S-1-502 can be used for catalog matching and distributor lookup.

POT 5K OHM 2W PLASTIC LINEAR Product overview: 6674S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6674S-1-502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 6674S-1-502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6674S-1-502-ND
Rotary Potentiometers, Rheostats 6674S-1-502-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Turret

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6674S-1-502 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6674S-1-502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6674S-1-502
POT 5K OHM 2W PLASTIC LINEAR

POT 5K OHM 2W PLASTIC LINEAR

Supplier's Site
Potentiometer, Conductive Plastic, 5Kohm; Track Resistance Bourns - 50B1134 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Conductive Plastic, 5Kohm; Track Resistance Bourns
50B1134
Potentiometer, Conductive Plastic, 5Kohm; Track Resistance Bourns 50B1134
POTENTIOMETER, CONDUCTIVE PLASTIC, 5KOHM; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:6674S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:10 RoHS Compliant: Yes

POTENTIOMETER, CONDUCTIVE PLASTIC, 5KOHM; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:6674S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-6674S-1-502 6674S-1-502-ND 6674S-1-502 50B1134
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Conductive Plastic, 5Kohm; Track Resistance Bourns
Technology / Construction Conductive Plastic Conductive Plastic
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details