POT 50K OHM 1.5W PLASTIC LINEAR
RES,Conductive Plastic,50KOhms,10+/
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-6657S-1-503-ND | 05B995 |
| Product Name | Rotary Potentiometers, Rheostats | Res,conductive Plastic,50Kohms,10+/-% Tol Bourns |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Multiturn | Single Resistor |