Bourns, Inc. Rotary Potentiometers, Rheostats 6657S-1-502

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1.5W Solder Turret
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1.5W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 6657S-1-502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6657S-1-502-ND
Rotary Potentiometers, Rheostats 6657S-1-502-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1.5W Solder Turret

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1.5W Solder Turret

Buy Now Datasheet
1.5W Rheostat - 84-6657S-1-502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W Rheostat
84-6657S-1-502
1.5W Rheostat 84-6657S-1-502
POT 5K OHM 1.5W PLASTIC LINEAR Product overview: 6657S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6657S-1-502 can be used for catalog matching and distributor lookup.

POT 5K OHM 1.5W PLASTIC LINEAR Product overview: 6657S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6657S-1-502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 8517326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8517326
Potentiometers 8517326
Bourns 6657S-1-502 Potentiometer

Bourns 6657S-1-502 Potentiometer

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6657S-1-502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6657S-1-502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6657S-1-502
POT 5K OHM 1.5W PLASTIC LINEAR

POT 5K OHM 1.5W PLASTIC LINEAR

Supplier's Site
Precision Potentiometer, 5Kohm, 10%, 1.5W; Track Resistance Bourns - 12F7109 - Newark, An Avnet Company
Chicago, IL, United States
Precision Potentiometer, 5Kohm, 10%, 1.5W; Track Resistance Bourns
12F7109
Precision Potentiometer, 5Kohm, 10%, 1.5W; Track Resistance Bourns 12F7109
PRECISION POTENTIOMETER, 5KOHM, 10%, 1.5W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:6657S Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

PRECISION POTENTIOMETER, 5KOHM, 10%, 1.5W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:6657S Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Precision, 6657S Series, 5 Kohm, Linear, 1, 1.5 W, Bushing Rohs Compliant Bourns - 45Y9788 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Precision, 6657S Series, 5 Kohm, Linear, 1, 1.5 W, Bushing Rohs Compliant Bourns
45Y9788
Rotary Potentiometer, Precision, 6657S Series, 5 Kohm, Linear, 1, 1.5 W, Bushing Rohs Compliant Bourns 45Y9788
Rotary Potentiometer, Precision, 6657S Series, 5 kohm, Linear, 1, 1.5 W, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Precision, 6657S Series, 5 kohm, Linear, 1, 1.5 W, Bushing RoHS Compliant: Yes

Supplier's Site
Potentiometer;Precision; 5K Ohms;Tol +/-10%; 1.5W @ 70degC - 70154305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Potentiometer;Precision; 5K Ohms;Tol +/-10%; 1.5W @ 70degC
70154305
Potentiometer;Precision; 5K Ohms;Tol +/-10%; 1.5W @ 70degC 70154305
Potentiometer;Precis ion; 5K Ohms;Tol +/-10%; 1.5W @ 70degC

Potentiometer;Precision; 5K Ohms;Tol +/-10%; 1.5W @ 70degC

Supplier's Site
Potentiometer - 15951920 - Radwell International
Willingboro, NJ, United States
Potentiometer
15951920
Potentiometer 15951920
POTENTIOMETER, 6657 SERIES, 0.2498 INCH SHAFT DIA., 0.8752 SHAFT LENGTH, 1 TURN, 1 GANG, 5 KOHMS OF RESISANCE, CONDUCIVE PLASIC ELEMENT TYPE, SOTTED SHAFT TYPE, 1.5 WATT POWER RATING. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, 6657 SERIES, 0.2498 INCH SHAFT DIA., 0.8752 SHAFT LENGTH, 1 TURN, 1 GANG, 5 KOHMS OF RESISANCE, CONDUCIVE PLASIC ELEMENT TYPE, SOTTED SHAFT TYPE, 1.5 WATT POWER RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 6657S-1-502-ND 84-6657S-1-502 8517326 6657S-1-502 12F7109 45Y9788 70154305 15951920
Product Name Rotary Potentiometers, Rheostats 1.5W Rheostat Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Precision Potentiometer, 5Kohm, 10%, 1.5W; Track Resistance Bourns Rotary Potentiometer, Precision, 6657S Series, 5 Kohm, Linear, 1, 1.5 W, Bushing Rohs Compliant Bourns Potentiometer;Precision; 5K Ohms;Tol +/-10%; 1.5W @ 70degC Potentiometer
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Solder turret
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Multiturn Single Turn Single Resistor Single Resistor
Resistance Taper Linear Linear; Linear
Unlock Full Specs
to access all available technical data