Bourns, Inc. Potentiometers 6657S-1-202

Description
Bourns 6657S-1-202 Potentiometer
Request a Quote Datasheet
Description
Bourns 6657S-1-202 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8275025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8275025
Potentiometers 8275025
Bourns 6657S-1-202 Potentiometer

Bourns 6657S-1-202 Potentiometer

Supplier's Site
Potentiometers - 8275025P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8275025P
Potentiometers 8275025P
Precision potentiometer 2K 33mm 1-turn

Precision potentiometer 2K 33mm 1-turn

Supplier's Site
Potentiometers - 1670125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1670125
Potentiometers 1670125
Precision potentiometer 2K 33mm 1-turn

Precision potentiometer 2K 33mm 1-turn

Supplier's Site
Rotary Potentiometers, Rheostats - 6657S-1-202-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6657S-1-202-ND
Rotary Potentiometers, Rheostats 6657S-1-202-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1.5W Solder Turret

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1.5W Solder Turret

Buy Now Datasheet
1.5W Rheostat - 84-6657S-1-202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W Rheostat
84-6657S-1-202
1.5W Rheostat 84-6657S-1-202
POT 2K OHM 1.5W PLASTIC LINEAR Product overview: 6657S-1-202 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6657S-1-202 can be used for catalog matching and distributor lookup.

POT 2K OHM 1.5W PLASTIC LINEAR Product overview: 6657S-1-202 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6657S-1-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6657S-1-202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6657S-1-202
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6657S-1-202
POT 2K OHM 1.5W PLASTIC LINEAR

POT 2K OHM 1.5W PLASTIC LINEAR

Supplier's Site
Potentiometer, 2Kr, 1.5W; Track Resistance Bourns - 99Y9899 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 2Kr, 1.5W; Track Resistance Bourns
99Y9899
Potentiometer, 2Kr, 1.5W; Track Resistance Bourns 99Y9899
POTENTIOMETER, 2KR, 1.5W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:6657S Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.35mm; No. of RoHS Compliant: Yes

POTENTIOMETER, 2KR, 1.5W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:6657S Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.35mm; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 8275025 8275025P 6657S-1-202-ND 84-6657S-1-202 6657S-1-202 99Y9899
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats 1.5W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 2Kr, 1.5W; Track Resistance Bourns
Mounting / Packaging Solder turret Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Multiturn Single Resistor
Resistance Taper Linear; Linear Linear; Linear Linear
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers