POT 10K OHM 1.5W PLASTIC LINEAR Product overview: 6657S-1-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6657S-1-103 can be used for catalog matching and distributor lookup.
Precision potentiometer 10K 33mm 1-turn
Bourns 6657S-1-103 Potentiometer
Bourns 6657S-1-103 Potentiometer
Precision potentiometer 10K 33mm 1-turn
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1.5W Solder Turret
BOURNS Pilot Devices 6657S-1-103
PRECISION POTENTIOMETER, 10KOHM, 10%, 1.5W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:6657S Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POTENTIOMETER,PRECIS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 84-6657S-1-103 | 8274953P | 8274953 | 6657S-1-103-ND | 92B0130 | 70154654 | |
| Product Name | 1.5W Rheostat | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometer | Precision Potentiometer, 10Kohm, 10%, 1.5W; Track Resistance Bourns | POTENTIOMETER,PRECISION,1-TURN CP, 10 KILOHM, +/-10%, |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||||
| Power Rating | 1.5 watts | 1.5 watts | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Resistance Taper | Linear; Linear | Linear; Linear | Linear |