Win Source Part Number: 1039717-6657S-1-102
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 6657
Termination Style: Solder Turret
Package: Bulk
Standard Package: 1
Tolerance: ±10%
Temperature Coefficient: ±500ppm/°C
Power (Watts): 1.5W
Actuator Type: Slotted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 1k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: Continuous
Actuator Diameter: 0.2497" (6.34mm)
Size - Body: Round - 1.313" Dia (33.34mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 6637S-1-102; 6537S-1-102; 6639S-1-102; 6187R1KL1.0LF; 6187R1KL1.0; 357B2102MAB251S22665
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: 6657S1102
Base Product Number: 6657S
Bourns 6657S-1-102 Potentiometer
Bourns 6657S-1-102 Potentiometer
Bourns 6657S-1-102 Potentiometer
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1.5W Solder Turret
POTENTIOMETER,PRECIS
PRECISION POTENTIOMETER, 1KOHM, 10%, 1.5W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:6657S Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes
Rotary Potentiometer, Precision, 6657S Series, 1 kohm, Linear, 1, 1.5 W, Bushing RoHS Compliant: Yes
POT 1K OHM 1.5W PLASTIC LINEAR
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 1039717-6657S-1-102 | 8274987 | 8274987P | 6657S-1-102-ND | 70154653 | 12F7107 | 46Y2790 | 6657S-1-102 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | POTENTIOMETER,PRECISION,1-TURN CP, 1 KILOHM, +/-10%, | Precision Potentiometer, 1Kohm, 10%, 1.5W; Track Resistance Bourns | Rotary Potentiometer, Precision, 6657S Series, 1 Kohm, Linear, 1, 1.5 W, Bushing Rohs Compliant Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | ||||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | ||||
| Mounting / Packaging | Solder turret | Panel Mount (Bushing) | ||||||
| Configuration | Multiturn | Multiturn | Single Resistor | Single Resistor |