Bourns, Inc. Potentiometers 6639S-5-104

Description
Precision Potentiometer single turn 100K
Request a Quote Datasheet
Description
Precision Potentiometer single turn 100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2226943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2226943
Potentiometers 2226943
Precision Potentiometer single turn 100K

Precision Potentiometer single turn 100K

Supplier's Site
Potentiometers - 2226942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2226942
Potentiometers 2226942
Bourns 6639S-5-104 Potentiometer

Bourns 6639S-5-104 Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - 118-6639S-5-104-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-6639S-5-104-ND
Rotary Potentiometers, Rheostats 118-6639S-5-104-ND
POT 100K OHM 1W PLASTIC LINEAR

POT 100K OHM 1W PLASTIC LINEAR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 2226943 118-6639S-5-104-ND
Product Name Potentiometers Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Multiturn
Resistance Taper Precision Linear
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0607 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details