Bourns, Inc. Potentiometers 6639S-5-103

Description
Bourns 6639S-5-103 Potentiometer
Request a Quote Datasheet
Description
Bourns 6639S-5-103 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2226940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2226940
Potentiometers 2226940
Bourns 6639S-5-103 Potentiometer

Bourns 6639S-5-103 Potentiometer

Supplier's Site
Potentiometers - 2226941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2226941
Potentiometers 2226941
Precision Potentiometer single turn 10K

Precision Potentiometer single turn 10K

Supplier's Site
Rotary Potentiometers, Rheostats - 118-6639S-5-103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-6639S-5-103-ND
Rotary Potentiometers, Rheostats 118-6639S-5-103-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 2226940 118-6639S-5-103-ND
Product Name Potentiometers Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Multiturn
Resistance Taper Precision Linear
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer - 34528221 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 500 ohms
Tolerance 10 +/- %
View Details