1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 118-6639S-4-102-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic |
| Mounting / Packaging | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer |
| Configuration | Multiturn |