Bourns, Inc. 1W Rheostat 6639S-301-502

Description
POT 5K OHM 1W PLASTIC LINEAR Product overview: 6639S-301-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6639S-301-502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 1W PLASTIC LINEAR Product overview: 6639S-301-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6639S-301-502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-6639S-301-502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Rheostat
84-6639S-301-502
1W Rheostat 84-6639S-301-502
POT 5K OHM 1W PLASTIC LINEAR Product overview: 6639S-301-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6639S-301-502 can be used for catalog matching and distributor lookup.

POT 5K OHM 1W PLASTIC LINEAR Product overview: 6639S-301-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6639S-301-502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 6639S-301-502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6639S-301-502-ND
Rotary Potentiometers, Rheostats 6639S-301-502-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6639S-301-502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6639S-301-502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6639S-301-502
POT 5K OHM 1W PLASTIC LINEAR

POT 5K OHM 1W PLASTIC LINEAR

Supplier's Site
Pot, Linear, 5K, 1W, 15%, Slotted; Track Resistance Bourns - 94C9821 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 5K, 1W, 15%, Slotted; Track Resistance Bourns
94C9821
Pot, Linear, 5K, 1W, 15%, Slotted; Track Resistance Bourns 94C9821
POT, LINEAR, 5K, 1W, 15%, SLOTTED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, LINEAR, 5K, 1W, 15%, SLOTTED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Precision, 6639S Series, 5 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Bourns - 06X9408 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Precision, 6639S Series, 5 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Bourns
06X9408
Rotary Potentiometer, Precision, 6639S Series, 5 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Bourns 06X9408
Rotary Potentiometer, Precision, 6639S Series, 5 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Precision, 6639S Series, 5 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 84-6639S-301-502 6639S-301-502-ND 6639S-301-502 94C9821 06X9408
Product Name 1W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Linear, 5K, 1W, 15%, Slotted; Track Resistance Bourns Rotary Potentiometer, Precision, 6639S Series, 5 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Bourns
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details