POT 50K OHM 1W PLASTIC LINEAR Product overview: 6639S-1-503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6639S-1-503 can be used for catalog matching and distributor lookup.
Bourns 6639S-1-503 Potentiometer
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Rotary Potentiometer, Precision, 6639S Series, 50 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes
POT 50K OHM 1W PLASTIC LINEAR
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-6639S-1-503 | 1642699 | 118-6639S-1-503-ND | 06X9406 | 6639S-1-503 |
| Product Name | 1W Rheostat | Potentiometers | Rotary Potentiometers, Rheostats | Rotary Potentiometer, Precision, 6639S Series, 50 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Power Rating | 1 watts | 1 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Mounting / Packaging | Panel Mount (Bushing); Solder turret | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer |