Bourns, Inc. Rotary Potentiometers, Rheostats 6639S-1-502

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 6639S-1-502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6639S-1-502-ND
Rotary Potentiometers, Rheostats 6639S-1-502-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Potentiometers - 1642661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1642661
Potentiometers 1642661
Bourns 6639S-1-502 Potentiometer

Bourns 6639S-1-502 Potentiometer

Supplier's Site
Potentiometers - 1642661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1642661P
Potentiometers 1642661P
66395S conductive plastic pot,5K 22mm 1W

66395S conductive plastic pot,5K 22mm 1W

Supplier's Site
Potentiometers - 1673593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673593
Potentiometers 1673593
66395S conductive plastic pot,5K 22mm 1W

66395S conductive plastic pot,5K 22mm 1W

Supplier's Site
Pot;Conductive Plastic;5 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Conductive Plastic;5 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497"
70153380
Pot;Conductive Plastic;5 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497" 70153380
The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with Continuous Mechanical Angle Power Rating: 1.0 Watt Rotational Life: 10,000,000 Shaft Revolutions Features Essentially Infinite Resolution Excellent Rotational Life High Quality, Rugged Construction General Purpose Applications Non-Standard Features Available Cost and Space Saving

The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing.
Specifications

  • Operating Temperature Range: –40°C to +125°C
  • Temperature Coefficient: ± 500 PPM/°C
  • Resistance Tolerance: ±15%
  • Independent Linearity: ±2%
  • Effective Electrical Angle: 340° with Continuous Mechanical Angle
  • Power Rating: 1.0 Watt
  • Rotational Life: 10,000,000 Shaft Revolutions
    Features
  • Essentially Infinite Resolution
  • Excellent Rotational Life
  • High Quality, Rugged Construction
  • General Purpose Applications
  • Non-Standard Features Available
  • Cost and Space Saving
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6639S-1-502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6639S-1-502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6639S-1-502
POT 5K OHM 1W PLASTIC LINEAR

POT 5K OHM 1W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 5Kohm 15%, 1W; Track Resistance Bourns - 99F3903 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm 15%, 1W; Track Resistance Bourns
99F3903
Rotary Potentiometer, 5Kohm 15%, 1W; Track Resistance Bourns 99F3903
ROTARY POTENTIOMETER, 5KOHM 15%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM 15%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer, Linear, 5K, 15%, 1 Turn; Track Resistance Bourns - 99K0259 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 5K, 15%, 1 Turn; Track Resistance Bourns
99K0259
Potentiometer, Linear, 5K, 15%, 1 Turn; Track Resistance Bourns 99K0259
POTENTIOMETER, LINEAR, 5K, 15%, 1 TURN; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 5K, 15%, 1 TURN; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 6639S-1-502-ND 1642661 1642661P 70153380 6639S-1-502 99F3903
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Pot;Conductive Plastic;5 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497" Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 5Kohm 15%, 1W; Track Resistance Bourns
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder turret Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers