Bourns, Inc. Potentiometers 6639S-1-202

Description
Bourns 6639S-1-202 Potentiometer
Request a Quote Datasheet
Description
Bourns 6639S-1-202 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 1642655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1642655
Potentiometers 1642655
Bourns 6639S-1-202 Potentiometer

Bourns 6639S-1-202 Potentiometer

Supplier's Site
Potentiometers - 1642655P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1642655P
Potentiometers 1642655P
66395S conductive plastic pot,2K 22mm 1W

66395S conductive plastic pot,2K 22mm 1W

Supplier's Site
Potentiometers - 1673591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673591
Potentiometers 1673591
66395S conductive plastic pot,2K 22mm 1W

66395S conductive plastic pot,2K 22mm 1W

Supplier's Site
Rotary Potentiometers, Rheostats - 6639S-1-202-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6639S-1-202-ND
Rotary Potentiometers, Rheostats 6639S-1-202-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6639S-1-202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6639S-1-202
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6639S-1-202
POT 2K OHM 1W PLASTIC LINEAR

POT 2K OHM 1W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 2Kohm 15%, 1W; Track Resistance Bourns - 71C9612 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 2Kohm 15%, 1W; Track Resistance Bourns
71C9612
Rotary Potentiometer, 2Kohm 15%, 1W; Track Resistance Bourns 71C9612
ROTARY POTENTIOMETER, 2KOHM 15%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.342mmRoHS Compliant: Yes

ROTARY POTENTIOMETER, 2KOHM 15%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.342mmRoHS Compliant: Yes

Supplier's Site
Potentiometer, Linear, 2K, 15%, 1 Turn; Track Resistance Bourns - 06X9404 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 2K, 15%, 1 Turn; Track Resistance Bourns
06X9404
Potentiometer, Linear, 2K, 15%, 1 Turn; Track Resistance Bourns 06X9404
POTENTIOMETER, LINEAR, 2K, 15%, 1 TURN; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel; Shaft Diameter:6.342mm; RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 2K, 15%, 1 TURN; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel; Shaft Diameter:6.342mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 1642655 1642655P 6639S-1-202-ND 6639S-1-202 71C9612 06X9404
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 2Kohm 15%, 1W; Track Resistance Bourns Potentiometer, Linear, 2K, 15%, 1 Turn; Track Resistance Bourns
Mounting / Packaging Panel Mount (Bushing); Solder turret Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor Single Resistor
Resistance Taper Linear; Linear Linear; Linear Linear
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details