Bourns, Inc. 1W Rheostat 6639S-1-103

Description
POT 10K OHM 1W PLASTIC LINEAR Product overview: 6639S-1-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6639S-1-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 1W PLASTIC LINEAR Product overview: 6639S-1-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6639S-1-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-6639S-1-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Rheostat
84-6639S-1-103
1W Rheostat 84-6639S-1-103
POT 10K OHM 1W PLASTIC LINEAR Product overview: 6639S-1-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6639S-1-103 can be used for catalog matching and distributor lookup.

POT 10K OHM 1W PLASTIC LINEAR Product overview: 6639S-1-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6639S-1-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 1642677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1642677
Potentiometers 1642677
Bourns 6639S-1-103 Potentiometer

Bourns 6639S-1-103 Potentiometer

Supplier's Site
Potentiometers - 1642677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1642677P
Potentiometers 1642677P
POTENT 6639S 10K

POTENT 6639S 10K

Supplier's Site
Potentiometers - 1673594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673594
Potentiometers 1673594
66395S conductive plastic pot,10K 22mm

66395S conductive plastic pot,10K 22mm

Supplier's Site
Rotary Potentiometers, Rheostats - 6639S-1-103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6639S-1-103-ND
Rotary Potentiometers, Rheostats 6639S-1-103-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Pot;Conductive Plastic;10 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Conductive Plastic;10 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497"
70153381
Pot;Conductive Plastic;10 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497" 70153381
The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with Continuous Mechanical Angle Power Rating: 1.0 Watt Rotational Life: 10,000,000 Shaft Revolutions Features Essentially Infinite Resolution Excellent Rotational Life High Quality, Rugged Construction General Purpose Applications Non-Standard Features Available Cost and Space Saving

The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing.
Specifications

  • Operating Temperature Range: –40°C to +125°C
  • Temperature Coefficient: ± 500 PPM/°C
  • Resistance Tolerance: ±15%
  • Independent Linearity: ±2%
  • Effective Electrical Angle: 340° with Continuous Mechanical Angle
  • Power Rating: 1.0 Watt
  • Rotational Life: 10,000,000 Shaft Revolutions
    Features
  • Essentially Infinite Resolution
  • Excellent Rotational Life
  • High Quality, Rugged Construction
  • General Purpose Applications
  • Non-Standard Features Available
  • Cost and Space Saving
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6639S-1-103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6639S-1-103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6639S-1-103
POT 10K OHM 1W PLASTIC LINEAR

POT 10K OHM 1W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 10Kohm 15% 1W; Track Resistance Bourns - 27C6648 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm 15% 1W; Track Resistance Bourns
27C6648
Rotary Potentiometer, 10Kohm 15% 1W; Track Resistance Bourns 27C6648
ROTARY POTENTIOMETER, 10KOHM 15% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM 15% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-6639S-1-103 1642677 1642677P 6639S-1-103-ND 70153381 6639S-1-103 27C6648
Product Name 1W Rheostat Potentiometers Potentiometers Rotary Potentiometers, Rheostats Pot;Conductive Plastic;10 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497" Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm 15% 1W; Track Resistance Bourns
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Panel Mount (Bushing); Solder turret Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details