Bourns, Inc. Rotary Potentiometers, Rheostats 6639S-1-102

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 6639S-1-102-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6639S-1-102-ND
Rotary Potentiometers, Rheostats 6639S-1-102-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Potentiometers - 1642649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1642649
Potentiometers 1642649
Bourns 6639S-1-102 Potentiometer

Bourns 6639S-1-102 Potentiometer

Supplier's Site
Potentiometers - 1642649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1642649P
Potentiometers 1642649P
POTENT 6639S 1K

POTENT 6639S 1K

Supplier's Site
Potentiometers - 1673590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673590
Potentiometers 1673590
66395S conductive plastic pot,1K 22mm 1W

66395S conductive plastic pot,1K 22mm 1W

Supplier's Site
1W Rheostat - 84-6639S-1-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Rheostat
84-6639S-1-102
1W Rheostat 84-6639S-1-102
POT 1K OHM 1W PLASTIC LINEAR Product overview: 6639S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6639S-1-102 can be used for catalog matching and distributor lookup.

POT 1K OHM 1W PLASTIC LINEAR Product overview: 6639S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6639S-1-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometer, 1Kohm 15%, 1W; Track Resistance Bourns - 90B2778 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Kohm 15%, 1W; Track Resistance Bourns
90B2778
Rotary Potentiometer, 1Kohm 15%, 1W; Track Resistance Bourns 90B2778
ROTARY POTENTIOMETER, 1KOHM 15%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1KOHM 15%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site
Potentiometer, Linear, 1K, 15%, 1 Turn; Track Resistance Bourns - 26M7679 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 1K, 15%, 1 Turn; Track Resistance Bourns
26M7679
Potentiometer, Linear, 1K, 15%, 1 Turn; Track Resistance Bourns 26M7679
POTENTIOMETER, LINEAR, 1K, 15%, 1 TURN; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 1K, 15%, 1 TURN; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6639S Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Conductive Plastic;1 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Conductive Plastic;1 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497"
70153379
Pot;Conductive Plastic;1 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497" 70153379
The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with Continuous Mechanical Angle Power Rating: 1.0 Watt Rotational Life: 10,000,000 Shaft Revolutions Features Essentially Infinite Resolution Excellent Rotational Life High Quality, Rugged Construction General Purpose Applications Non-Standard Features Available Cost and Space Saving

The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing.
Specifications

  • Operating Temperature Range: –40°C to +125°C
  • Temperature Coefficient: ± 500 PPM/°C
  • Resistance Tolerance: ±15%
  • Independent Linearity: ±2%
  • Effective Electrical Angle: 340° with Continuous Mechanical Angle
  • Power Rating: 1.0 Watt
  • Rotational Life: 10,000,000 Shaft Revolutions
    Features
  • Essentially Infinite Resolution
  • Excellent Rotational Life
  • High Quality, Rugged Construction
  • General Purpose Applications
  • Non-Standard Features Available
  • Cost and Space Saving
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6639S-1-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6639S-1-102
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6639S-1-102
POT 1K OHM 1W PLASTIC LINEAR

POT 1K OHM 1W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 6639S-1-102-ND 1642649 1642649P 84-6639S-1-102 90B2778 70153379 6639S-1-102
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers 1W Rheostat Rotary Potentiometer, 1Kohm 15%, 1W; Track Resistance Bourns Pot;Conductive Plastic;1 Kilohms;Panel;1 Turns;1 W;Linear;Dia-Shaft 0.2497" Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder turret Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor Single Turn
Resistance Taper Linear Linear; Linear Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers