Bourns, Inc. 1W Rheostat 6637S-1-102

Description
POT 1K OHM 1W PLASTIC LINEAR Product overview: 6637S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6637S-1-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 1W PLASTIC LINEAR Product overview: 6637S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6637S-1-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-6637S-1-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Rheostat
84-6637S-1-102
1W Rheostat 84-6637S-1-102
POT 1K OHM 1W PLASTIC LINEAR Product overview: 6637S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6637S-1-102 can be used for catalog matching and distributor lookup.

POT 1K OHM 1W PLASTIC LINEAR Product overview: 6637S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6637S-1-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 6637S-1-102-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6637S-1-102-ND
Rotary Potentiometers, Rheostats 6637S-1-102-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6637S-1-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6637S-1-102
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6637S-1-102
POT 1K OHM 1W PLASTIC LINEAR

POT 1K OHM 1W PLASTIC LINEAR

Supplier's Site
Precision Potentiometer, 1Kohm, 10%, 1W; Track Resistance Bourns - 12F7100 - Newark, An Avnet Company
Chicago, IL, United States
Precision Potentiometer, 1Kohm, 10%, 1W; Track Resistance Bourns
12F7100
Precision Potentiometer, 1Kohm, 10%, 1W; Track Resistance Bourns 12F7100
PRECISION POTENTIOMETER, 1KOHM, 10%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6637S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

PRECISION POTENTIOMETER, 1KOHM, 10%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6637S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-6637S-1-102 6637S-1-102-ND 6637S-1-102 12F7100
Product Name 1W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Precision Potentiometer, 1Kohm, 10%, 1W; Track Resistance Bourns
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details