Bourns, Inc. Conductive Plastic Potentiometer, 5Kohm, 10%, 2W; Track Resistance Bourns 6574S1-502

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:6574S Series; Potentiometer Mounting:Servo Mount RoHS Compliant: Yes
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:6574S Series; Potentiometer Mounting:Servo Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 5Kohm, 10%, 2W; Track Resistance Bourns - 50B1130 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 5Kohm, 10%, 2W; Track Resistance Bourns
50B1130
Conductive Plastic Potentiometer, 5Kohm, 10%, 2W; Track Resistance Bourns 50B1130
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:6574S Series; Potentiometer Mounting:Servo Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:6574S Series; Potentiometer Mounting:Servo Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50B1130
Product Name Conductive Plastic Potentiometer, 5Kohm, 10%, 2W; Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details