Bourns, Inc. 2W Rheostat 6574S-1-502

Description
POT 5K OHM 2W PLASTIC LINEAR Product overview: 6574S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6574S-1-502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 2W PLASTIC LINEAR Product overview: 6574S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6574S-1-502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-6574S-1-502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-6574S-1-502
2W Rheostat 84-6574S-1-502
POT 5K OHM 2W PLASTIC LINEAR Product overview: 6574S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6574S-1-502 can be used for catalog matching and distributor lookup.

POT 5K OHM 2W PLASTIC LINEAR Product overview: 6574S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6574S-1-502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 6574S-1-502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6574S-1-502-ND
Rotary Potentiometers, Rheostats 6574S-1-502-ND
5k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Turret

5k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6574S-1-502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6574S-1-502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6574S-1-502
POT 5K OHM 2W PLASTIC LINEAR

POT 5K OHM 2W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 84-6574S-1-502 6574S-1-502-ND 6574S-1-502
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Power Rating 2 watts 2 watts
Operating Temperature 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS
Technology / Construction Conductive Plastic
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details