Bourns, Inc. Track Resistance Bourns 6574S-1-103.

Description
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:6574S Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:6.34mm; No. of Gangs:10 RoHS Compliant: Yes
Description
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:6574S Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:6.34mm; No. of Gangs:10 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Bourns - 29AC0796 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Bourns
29AC0796
Track Resistance Bourns 29AC0796
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:6574S Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:6.34mm; No. of Gangs:10 RoHS Compliant: Yes

Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:6574S Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:6.34mm; No. of Gangs:10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC0796
Product Name Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details