POT 5K OHM 1W PLASTIC LINEAR Product overview: 6539S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6539S-1-502 can be used for catalog matching and distributor lookup.
5k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Bourns 6539S-1-502 Potentiometer
Bourns 6539S-1-502 Potentiometer
Bourns 6539S-1-502 Potentiometer
POT 5K OHM 1W PLASTIC LINEAR
POTENTIOMETER, LINEAR, 5K, 1W, SERVO; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6539 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-6539S-1-502 | 6539S-1-502-ND | 6928608 | 6928608P | 6539S-1-502 | 11R0245 |
| Product Name | 1W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, Linear, 5K, 1W, Servo; Track Resistance Bourns |
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Power Rating | 1 watts | 1 watts | 1 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Technology / Construction | Conductive Plastic | |||||
| Mounting / Packaging | Servo Mount | Panel Mount (Bushing); Solder turret |