Bourns, Inc. Potentiometers 6539S-1-202

Description
Bourns 6539S-1-202 Potentiometer
Request a Quote Datasheet
Description
Bourns 6539S-1-202 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 6928604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928604
Potentiometers 6928604
Bourns 6539S-1-202 Potentiometer

Bourns 6539S-1-202 Potentiometer

Supplier's Site
Potentiometers - 6928604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928604P
Potentiometers 6928604P
Precision Pot - 7/8" 1Turn 2K

Precision Pot - 7/8" 1Turn 2K

Supplier's Site
Potentiometers - 1674720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674720
Potentiometers 1674720
Precision Pot - 7/8" 1Turn 2K

Precision Pot - 7/8" 1Turn 2K

Supplier's Site
1W Rheostat - 84-6539S-1-202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Rheostat
84-6539S-1-202
1W Rheostat 84-6539S-1-202
POT 2K OHM 1W PLASTIC LINEAR Product overview: 6539S-1-202 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6539S-1-202 can be used for catalog matching and distributor lookup.

POT 2K OHM 1W PLASTIC LINEAR Product overview: 6539S-1-202 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6539S-1-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 6539S-1-202-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6539S-1-202-ND
Rotary Potentiometers, Rheostats 6539S-1-202-ND
2k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

2k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6539S-1-202 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6539S-1-202
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6539S-1-202
POT 2K OHM 1W PLASTIC LINEAR

POT 2K OHM 1W PLASTIC LINEAR

Supplier's Site
Potentiometer, Linear, 2K, 1W, Servo; Track Resistance Bourns - 15J8518 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 2K, 1W, Servo; Track Resistance Bourns
15J8518
Potentiometer, Linear, 2K, 1W, Servo; Track Resistance Bourns 15J8518
POTENTIOMETER, LINEAR, 2K, 1W, SERVO; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6539 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 2K, 1W, SERVO; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6539 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 6928604 6928604P 84-6539S-1-202 6539S-1-202-ND 6539S-1-202 15J8518
Product Name Potentiometers Potentiometers 1W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Linear, 2K, 1W, Servo; Track Resistance Bourns
Mounting / Packaging Panel Mount (Bushing); Solder turret Servo Mount
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Multiturn Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details