Bourns, Inc. Potentiometers 6539S-1-103

Description
Precision Pot - 7/8" 1Turn 10K
Request a Quote Datasheet
Description
Precision Pot - 7/8" 1Turn 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 6928601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928601P
Potentiometers 6928601P
Precision Pot - 7/8" 1Turn 10K

Precision Pot - 7/8" 1Turn 10K

Supplier's Site
Potentiometers - 1674719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674719
Potentiometers 1674719
Precision Pot - 7/8" 1Turn 10K

Precision Pot - 7/8" 1Turn 10K

Supplier's Site
1W Rheostat - 84-6539S-1-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Rheostat
84-6539S-1-103
1W Rheostat 84-6539S-1-103
POT 10K OHM 1W PLASTIC LINEAR Product overview: 6539S-1-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6539S-1-103 can be used for catalog matching and distributor lookup.

POT 10K OHM 1W PLASTIC LINEAR Product overview: 6539S-1-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6539S-1-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 6539S-1-103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6539S-1-103-ND
Rotary Potentiometers, Rheostats 6539S-1-103-ND
10k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

10k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Conductive Plastic Potentiometer, 10Kohm, 15%, 1W; Track Resistance Bourns - 05B987 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 15%, 1W; Track Resistance Bourns
05B987
Conductive Plastic Potentiometer, 10Kohm, 15%, 1W; Track Resistance Bourns 05B987
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 15%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6539S Series; Potentiometer Mounting:Servo Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 15%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6539S Series; Potentiometer Mounting:Servo Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6539S-1-103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6539S-1-103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6539S-1-103
POT 10K OHM 1W PLASTIC LINEAR

POT 10K OHM 1W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 6928601P 1674719 84-6539S-1-103 6539S-1-103-ND 05B987 6539S-1-103
Product Name Potentiometers Potentiometers 1W Rheostat Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 10Kohm, 15%, 1W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Multiturn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers