Bourns, Inc. Rotary Potentiometers, Rheostats 6539S-1-102

Description
1k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 6539S-1-102-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6539S-1-102-ND
Rotary Potentiometers, Rheostats 6539S-1-102-ND
1k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

1k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Potentiometers - 6928591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928591
Potentiometers 6928591
Bourns 6539S-1-102 Potentiometer

Bourns 6539S-1-102 Potentiometer

Supplier's Site
Potentiometers - 6928591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928591P
Potentiometers 6928591P
Precision Pot - 7/8" 1Turn 1K

Precision Pot - 7/8" 1Turn 1K

Supplier's Site
Potentiometers - 1674718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674718
Potentiometers 1674718
Precision Pot - 7/8" 1Turn 1K

Precision Pot - 7/8" 1Turn 1K

Supplier's Site
1W Rheostat - 84-6539S-1-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Rheostat
84-6539S-1-102
1W Rheostat 84-6539S-1-102
POT 1K OHM 1W PLASTIC LINEAR Product overview: 6539S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6539S-1-102 can be used for catalog matching and distributor lookup.

POT 1K OHM 1W PLASTIC LINEAR Product overview: 6539S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6539S-1-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometer, Linear, 1K, 1W, Servo; Track Resistance Bourns - 11R0244 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 1K, 1W, Servo; Track Resistance Bourns
11R0244
Potentiometer, Linear, 1K, 1W, Servo; Track Resistance Bourns 11R0244
POTENTIOMETER, LINEAR, 1K, 1W, SERVO; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6539 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 1K, 1W, SERVO; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:6539 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6539S-1-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6539S-1-102
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6539S-1-102
POT 1K OHM 1W PLASTIC LINEAR

POT 1K OHM 1W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 6539S-1-102-ND 6928591 6928591P 84-6539S-1-102 11R0244 6539S-1-102
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers 1W Rheostat Potentiometer, Linear, 1K, 1W, Servo; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Servo Mount Panel Mount (Bushing); Solder turret
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Multiturn Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details