Bourns 6538S-1-502 Potentiometer
POT 5K OHM 1W PLASTIC LINEAR Product overview: 6538S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6538S-1-502 can be used for catalog matching and distributor lookup.
5k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6538 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 5K OHM 1W PLASTIC LINEAR
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 8274981 | 84-6538S-1-502 | 6538S-1-502-ND | 05B984 | 6538S-1-502 |
| Product Name | Potentiometers | 1W Rheostat | Rotary Potentiometers, Rheostats | Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Solder turret | Servo Mount | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Multiturn | Single Resistor | ||
| Resistance Taper | Rotary | Linear | |||
| Standards and Certifications | RoHS | RoHS | RoHS |