1k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
POT 1K OHM 1W PLASTIC LINEAR Product overview: 6538S-1-102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6538S-1-102 can be used for catalog matching and distributor lookup.
POT 1K OHM 1W PLASTIC LINEAR
POT 1K OHM 1W PLASTIC LINEAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 118-6538S-1-102-ND | 84-6538S-1-102 | 6538S-1-102 | 6538S-1-102 |
| Product Name | Rotary Potentiometers, Rheostats | 1W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | |||
| Mounting / Packaging | Servo Mount | Servo Mount | ||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Multiturn | Single Turn | ||
| Resistance Taper | Linear |