Bourns, Inc. Rotary Potentiometers, Rheostats 6537S-1-502

Description
5k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 6537S-1-502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
6537S-1-502-ND
Rotary Potentiometers, Rheostats 6537S-1-502-ND
5k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

5k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
1W Rheostat - 84-6537S-1-502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Rheostat
84-6537S-1-502
1W Rheostat 84-6537S-1-502
POT 5K OHM 1W PLASTIC LINEAR Product overview: 6537S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6537S-1-502 can be used for catalog matching and distributor lookup.

POT 5K OHM 1W PLASTIC LINEAR Product overview: 6537S-1-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-6537S-1-502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 6537S-1-502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6537S-1-502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6537S-1-502
POT 5K OHM 1W PLASTIC LINEAR

POT 5K OHM 1W PLASTIC LINEAR

Supplier's Site
Potentiometer, Conductive Plastic, 5Kohm; Track Resistance Bourns - 05B981 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Conductive Plastic, 5Kohm; Track Resistance Bourns
05B981
Potentiometer, Conductive Plastic, 5Kohm; Track Resistance Bourns 05B981
POTENTIOMETER, CONDUCTIVE PLASTIC, 5KOHM; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6537S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, CONDUCTIVE PLASTIC, 5KOHM; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6537S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 6537S-1-502-ND 84-6537S-1-502 6537S-1-502 05B981
Product Name Rotary Potentiometers, Rheostats 1W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Conductive Plastic, 5Kohm; Track Resistance Bourns
Technology / Construction Conductive Plastic
Mounting / Packaging Servo Mount Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers