Bourns, Inc. Fixed Inductors 6306-RC

Description
10mH Unshielded Wirewound Inductor 100mA 31Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 100mA 31Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10163-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10163-ND
Fixed Inductors M10163-ND
10mH Unshielded Wirewound Inductor 100mA 31Ohm Max Axial

10mH Unshielded Wirewound Inductor 100mA 31Ohm Max Axial

Buy Now Datasheet
Inductor, 10Mh, 100Ma, Axial Leaded; Product Range Bourns Jw Miller - 63K3910 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 100Ma, Axial Leaded; Product Range Bourns Jw Miller
63K3910
Inductor, 10Mh, 100Ma, Axial Leaded; Product Range Bourns Jw Miller 63K3910
INDUCTOR, 10MH, 100MA, AXIAL LEADED; Product Range:6300 Series; Inductance:10mH; DC Current Rating:100mA; DC Resistance Max:31ohm; Inductance Tolerance:± 5%; Case Dimensions:13.46mm x 22.22mm RoHS Compliant: Yes

INDUCTOR, 10MH, 100MA, AXIAL LEADED; Product Range:6300 Series; Inductance:10mH; DC Current Rating:100mA; DC Resistance Max:31ohm; Inductance Tolerance:± 5%; Case Dimensions:13.46mm x 22.22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10163-ND 63K3910
Product Name Fixed Inductors Inductor, 10Mh, 100Ma, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details