Bourns, Inc. Fixed Inductors 6100-562K-RC

Description
5.6mH Unshielded Wirewound Inductor 270mA 9.45Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
5.6mH Unshielded Wirewound Inductor 270mA 9.45Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 6100-562K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
6100-562K-RC-ND
Fixed Inductors 6100-562K-RC-ND
5.6mH Unshielded Wirewound Inductor 270mA 9.45Ohm Max Radial, Vertical Cylinder

5.6mH Unshielded Wirewound Inductor 270mA 9.45Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 6100-562K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details