Bourns, Inc. Fixed Inductors 6100-122K-RC

Description
1.2mH Unshielded Wirewound Inductor 570mA 2.2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 570mA 2.2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 6100-122K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
6100-122K-RC-ND
Fixed Inductors 6100-122K-RC-ND
1.2mH Unshielded Wirewound Inductor 570mA 2.2Ohm Max Radial, Vertical Cylinder

1.2mH Unshielded Wirewound Inductor 570mA 2.2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
1.2MH 570MA 2.2OHM Inductor and Choke - 71-6100-122K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH 570MA 2.2OHM Inductor and Choke
71-6100-122K-RC
1.2MH 570MA 2.2OHM Inductor and Choke 71-6100-122K-RC
FIXED IND 1.2MH 570MA 2.2OHM TH Product overview: 6100-122K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH, 570MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2MH, 570MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6100-122K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.2MH 570MA 2.2OHM TH Product overview: 6100-122K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH, 570MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2MH, 570MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6100-122K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6100-122K-RC-ND 71-6100-122K-RC
Product Name Fixed Inductors 1.2MH 570MA 2.2OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details