Bourns, Inc. 820UH 560MA 1.8 OHM Inductor and Choke 6000-821K-RC

Description
FIXED IND 820UH 560MA 1.8 OHM TH Product overview: 6000-821K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 560MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 560MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-821K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820UH 560MA 1.8 OHM TH Product overview: 6000-821K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 560MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 560MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-821K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
820UH 560MA 1.8 OHM Inductor and Choke - 71-6000-821K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820UH 560MA 1.8 OHM Inductor and Choke
71-6000-821K-RC
820UH 560MA 1.8 OHM Inductor and Choke 71-6000-821K-RC
FIXED IND 820UH 560MA 1.8 OHM TH Product overview: 6000-821K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 560MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 560MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-821K-RC can be used for catalog matching and distributor lookup.

FIXED IND 820UH 560MA 1.8 OHM TH Product overview: 6000-821K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 560MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 560MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-821K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8639-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8639-ND
Fixed Inductors M8639-ND
820µH Unshielded Wirewound Inductor 560mA 1.8Ohm Max Radial, Vertical Cylinder

820µH Unshielded Wirewound Inductor 560mA 1.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 820Uh, 560Ma, 10%, 1.5Mhz; Product Range Bourns Jw Miller - 63K2903 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 820Uh, 560Ma, 10%, 1.5Mhz; Product Range Bourns Jw Miller
63K2903
Rf Choke, 820Uh, 560Ma, 10%, 1.5Mhz; Product Range Bourns Jw Miller 63K2903
RF CHOKE, 820UH, 560MA, 10%, 1.5MHZ; Product Range:6000 Series; Inductance:820µH; DC Current Rating:560mA; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.5MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 820UH, 560MA, 10%, 1.5MHZ; Product Range:6000 Series; Inductance:820µH; DC Current Rating:560mA; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.5MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-6000-821K-RC M8639-ND 63K2903
Product Name 820UH 560MA 1.8 OHM Inductor and Choke Fixed Inductors Rf Choke, 820Uh, 560Ma, 10%, 1.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 820 microH 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624009-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details