Bourns, Inc. Fixed Inductors 6000-6R8M-RC

Description
6.8µH Unshielded Wirewound Inductor 4.1A 35mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 4.1A 35mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8615-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8615-ND
Fixed Inductors M8615-ND
6.8µH Unshielded Wirewound Inductor 4.1A 35mOhm Max Radial, Vertical Cylinder

6.8µH Unshielded Wirewound Inductor 4.1A 35mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 6.8Uh, 4.1A, 20%, 29Mhz; Product Range Bourns Jw Miller - 63K2900 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 6.8Uh, 4.1A, 20%, 29Mhz; Product Range Bourns Jw Miller
63K2900
Rf Choke, 6.8Uh, 4.1A, 20%, 29Mhz; Product Range Bourns Jw Miller 63K2900
RF CHOKE, 6.8UH, 4.1A, 20%, 29MHZ; Product Range:6000 Series; Inductance:6.8µH; DC Current Rating:4.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:29MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 6.8UH, 4.1A, 20%, 29MHZ; Product Range:6000 Series; Inductance:6.8µH; DC Current Rating:4.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:29MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8615-ND 63K2900
Product Name Fixed Inductors Rf Choke, 6.8Uh, 4.1A, 20%, 29Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details