Bourns, Inc. 680UH 590MA 1.6 OHM Inductor and Choke 6000-681K-RC

Description
FIXED IND 680UH 590MA 1.6 OHM TH Product overview: 6000-681K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 590MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 590MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-681K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 590MA 1.6 OHM TH Product overview: 6000-681K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 590MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 590MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-681K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680UH 590MA 1.6 OHM Inductor and Choke - 71-6000-681K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 590MA 1.6 OHM Inductor and Choke
71-6000-681K-RC
680UH 590MA 1.6 OHM Inductor and Choke 71-6000-681K-RC
FIXED IND 680UH 590MA 1.6 OHM TH Product overview: 6000-681K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 590MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 590MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-681K-RC can be used for catalog matching and distributor lookup.

FIXED IND 680UH 590MA 1.6 OHM TH Product overview: 6000-681K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 590MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 590MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-681K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8638-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8638-ND
Fixed Inductors M8638-ND
680µH Unshielded Wirewound Inductor 590mA 1.6Ohm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 590mA 1.6Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 680Uh, 590Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller - 63K2902 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 680Uh, 590Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller
63K2902
Rf Choke, 680Uh, 590Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller 63K2902
RF CHOKE, 680UH, 590MA, 10%, 1.6MHZ; Product Range:6000 Series; Inductance:680µH; DC Current Rating:590mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.6MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 680UH, 590MA, 10%, 1.6MHZ; Product Range:6000 Series; Inductance:680µH; DC Current Rating:590mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.6MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-6000-681K-RC M8638-ND 63K2902
Product Name 680UH 590MA 1.6 OHM Inductor and Choke Fixed Inductors Rf Choke, 680Uh, 590Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details